Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Environmental Protection | With |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Preloaded | Yes |
Number of Positions | 39 |
Factory Installed Backshell | No |
Keying | Keyway Polarization A |
Contact Layout Arrangement | 20 – 39 |
Contact Quantity (Size 16) | 2 |
Contact Quantity (Size 20) | 37 |
Contact Type | Socket |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Mating Retention | With |
Flange | 2 Hole Flange |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Type | Metal |
Product Type | Connector |
Shell Size | 20 |
Sealable | Yes |
Connector System | Wire-to-Board |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS220-39SA-995F?
Additional datasheets, footprints and schematics for AS220-39SA-995F are listed on our Part Details page. You can also find images and similar parts to AS220-39SA-995F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS220-39SA-995F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS220-39SA-995F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS220-39SA-995F fall under?
The AS220-39SA-995F is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS220-39SA-995F when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS220-39SA-995F you can contact the distributor directly for product support, shipping queries etc.
Is the AS220-39SA-995F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS220-39SA-995F have stock available?
There is no stock from authorised distributors for AS220-39SA-995F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS220-39SA-995F often in real-time on the comparison pages.
What if I can't find stock of AS220-39SA-995F?
You can fill out our help required form which you can use to request a quote for AS220-39SA-995F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.