Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | Yes |
Number of Positions | 32 |
Contact Layout Arrangement | 18 – 32 |
Contact Quantity (Size 20) | 32 |
Contact Type | Socket |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Alignment | With |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Type | Metal |
Connector System | Wire-to-Board |
Shell Size | 18 |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS218-32SA-943B?
Additional datasheets, footprints and schematics for AS218-32SA-943B are listed on our Part Details page. You can also find images and similar parts to AS218-32SA-943B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS218-32SA-943B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS218-32SA-943B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS218-32SA-943B fall under?
The AS218-32SA-943B is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS218-32SA-943B when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS218-32SA-943B you can contact the distributor directly for product support, shipping queries etc.
Is the AS218-32SA-943B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS218-32SA-943B have stock available?
There is no stock from authorised distributors for AS218-32SA-943B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS218-32SA-943B often in real-time on the comparison pages.
What if I can't find stock of AS218-32SA-943B?
You can fill out our help required form which you can use to request a quote for AS218-32SA-943B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.