Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Number of Positions | 55 |
Keying | Keyway Polarization N |
Preloaded | Yes |
Factory Installed Backshell | No |
Contact Layout Arrangement | 16 – 35 |
Contact Quantity (Size 22D) | 55 |
Contact Type | Pin |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Receptacle |
Shell Size | 16 |
Connector System | Wire-to-Board |
Product Type | Connector |
Shell Type | Metal |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS216-35PN-975A?
Additional datasheets, footprints and schematics for AS216-35PN-975A are listed on our Part Details page. You can also find images and similar parts to AS216-35PN-975A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS216-35PN-975A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS216-35PN-975A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS216-35PN-975A fall under?
The AS216-35PN-975A is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS216-35PN-975A when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS216-35PN-975A you can contact the distributor directly for product support, shipping queries etc.
Is the AS216-35PN-975A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS216-35PN-975A have stock available?
There is no stock from authorised distributors for AS216-35PN-975A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS216-35PN-975A often in real-time on the comparison pages.
What if I can't find stock of AS216-35PN-975A?
You can fill out our help required form which you can use to request a quote for AS216-35PN-975A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.