Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Keying | Keyway Polarization A |
Preloaded | Yes |
Factory Installed Backshell | No |
Number of Positions | 26 |
Contact Type | Pin |
Contact Quantity (Size 20) | 26 |
Contact Layout Arrangement | 16 – 26 |
Mating Alignment | With |
Polarization Code | A |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Board |
Shell Type | Metal |
Shell Size | 16 |
Product Type | Connector |
Connector Style | Receptacle |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS216-26PA?
Additional datasheets, footprints and schematics for AS216-26PA are listed on our Part Details page. You can also find images and similar parts to AS216-26PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS216-26PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS216-26PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS216-26PA fall under?
The AS216-26PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS216-26PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS216-26PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS216-26PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS216-26PA have stock available?
There is no stock from authorised distributors for AS216-26PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS216-26PA often in real-time on the comparison pages.
What if I can't find stock of AS216-26PA?
You can fill out our help required form which you can use to request a quote for AS216-26PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.