Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection Type | Sealed |
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Preloaded | Yes |
Keying | Keyway Polarization N |
Number of Positions | 12 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 14 – 97 |
Contact Quantity (Size 20) | 8 |
Contact Quantity (Size 16) | 4 |
Contact Type | Socket |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 14 |
Product Type | Connector |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS214-97SN?
Additional datasheets, footprints and schematics for AS214-97SN are listed on our Part Details page. You can also find images and similar parts to AS214-97SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS214-97SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS214-97SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS214-97SN fall under?
The AS214-97SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS214-97SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS214-97SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS214-97SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS214-97SN have stock available?
There is no stock from authorised distributors for AS214-97SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS214-97SN often in real-time on the comparison pages.
What if I can't find stock of AS214-97SN?
You can fill out our help required form which you can use to request a quote for AS214-97SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.