Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Environmental Protection | With |
Factory Installed Backshell | No |
Number of Positions | 37 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Contact Layout Arrangement | 14 – 35 |
Contact Quantity (Size 22D) | 37 |
Contact Type | Socket |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 14 |
Connector System | Wire-to-Board |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Sealable | Yes |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS214-35SN?
Additional datasheets, footprints and schematics for AS214-35SN are listed on our Part Details page. You can also find images and similar parts to AS214-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS214-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS214-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS214-35SN fall under?
The AS214-35SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS214-35SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS214-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS214-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS214-35SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS214-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS214-35SN often in real-time on the comparison pages.
What if I can't find stock of AS214-35SN?
You can fill out our help required form which you can use to request a quote for AS214-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.