Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection Type | Sealed |
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Preloaded | Yes |
Keying | Keyway Polarization N |
Number of Positions | 19 |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 19 |
Contact Layout Arrangement | 14 – 19 |
Contact Type | Socket |
Wire Size | 20AWG |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Board |
Shell Type | Metal |
Shell Size | 14 |
Connector Style | Receptacle |
Sealable | Yes |
Product Type | Connector |
Assembly Type | Electrical Connector |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS214-19SN?
Additional datasheets, footprints and schematics for AS214-19SN are listed on our Part Details page. You can also find images and similar parts to AS214-19SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS214-19SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS214-19SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS214-19SN fall under?
The AS214-19SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS214-19SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS214-19SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS214-19SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS214-19SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS214-19SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS214-19SN often in real-time on the comparison pages.
What if I can't find stock of AS214-19SN?
You can fill out our help required form which you can use to request a quote for AS214-19SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.