Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Keying | Keyway Polarization N |
Number of Positions | 10 |
Factory Installed Backshell | No |
Preloaded | Yes |
Contact Layout Arrangement | 12 – 98 |
Contact Type | Socket |
Contact Quantity (Size 20) | 10 |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | N |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Type | Metal |
Connector System | Wire-to-Board |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Receptacle |
Shell Size | 12 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS212-98SN?
Additional datasheets, footprints and schematics for AS212-98SN are listed on our Part Details page. You can also find images and similar parts to AS212-98SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS212-98SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS212-98SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS212-98SN fall under?
The AS212-98SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS212-98SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS212-98SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS212-98SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS212-98SN have stock available?
There is no stock from authorised distributors for AS212-98SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS212-98SN often in real-time on the comparison pages.
What if I can't find stock of AS212-98SN?
You can fill out our help required form which you can use to request a quote for AS212-98SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.