Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Feedthrough Type | No |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Factory Installed Backshell | No |
Number of Positions | 22 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Contact Layout Arrangement | 12 – 35 |
Contact Type | Socket |
Contact Quantity (Size 22D) | 22 |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Board |
Sealable | Yes |
Connector Style | Receptacle |
Product Type | Connector |
Shell Size | 12 |
Assembly Type | Electrical Connector |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS212-35SN-943B?
Additional datasheets, footprints and schematics for AS212-35SN-943B are listed on our Part Details page. You can also find images and similar parts to AS212-35SN-943B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS212-35SN-943B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS212-35SN-943B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS212-35SN-943B fall under?
The AS212-35SN-943B is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS212-35SN-943B when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS212-35SN-943B you can contact the distributor directly for product support, shipping queries etc.
Is the AS212-35SN-943B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS212-35SN-943B have stock available?
There is no stock from authorised distributors for AS212-35SN-943B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS212-35SN-943B often in real-time on the comparison pages.
What if I can't find stock of AS212-35SN-943B?
You can fill out our help required form which you can use to request a quote for AS212-35SN-943B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.