Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Number of Positions | 13 |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | Yes |
Contact Type | Pin |
Contact Quantity (Size 22D) | 13 |
Contact Layout Arrangement | 10 – 35 |
Polarization Code | A |
Mating Retention | With |
Flange | 2 Hole Flange |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Size | 10 |
Product Type | Connector |
Shell Type | Metal |
Connector System | Wire-to-Board |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS210-35PA?
Additional datasheets, footprints and schematics for AS210-35PA are listed on our Part Details page. You can also find images and similar parts to AS210-35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS210-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS210-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS210-35PA fall under?
The AS210-35PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS210-35PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS210-35PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS210-35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS210-35PA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS210-35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS210-35PA often in real-time on the comparison pages.
What if I can't find stock of AS210-35PA?
You can fill out our help required form which you can use to request a quote for AS210-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.