AS1PJHM3/84A Semiconductors - Discretes by Vishay Intertechnology

DIODE AVALANCHE 1.5A 600V SMP

Status: Unknown
Series: AS1PJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.28
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 1.5A
Diode Configuration Single
Forward Voltage VF Max 1.15V
Reverse Recovery Time trr Max 1.5µs
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 175°C
Diode Case Style DO-220AA
No. of Pins 2Pins, 2 Pin
Product Range AS1PJ Series
Automotive Qualification Standard AEC-Q101
Diode Type Standard Recovery
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C

Alternative Descriptions

Diode Switching 600V 1.5A 2-Pin DO-220AA T/R | Avnet America
DIODE, AVALANCHE, 1.5A, 600V, SMP | element14
1.5A 600V STD DO220AA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AS1PJHM3/84A?

Additional datasheets, footprints and schematics for AS1PJHM3/84A are listed on our Part Details page. You can also find images and similar parts to AS1PJHM3/84A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AS1PJHM3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1PJHM3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AS1PJHM3/84A fall under?

The AS1PJHM3/84A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to AS1PJHM3/84A when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AS1PJHM3/84A you can contact the distributor directly for product support, shipping queries etc.

Is the AS1PJHM3/84A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AS1PJHM3/84A have stock available?

Authorised distributors including Avnet America, element14, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for AS1PJHM3/84A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AS1PJHM3/84A often in real-time on the comparison pages.

What if I can't find stock of AS1PJHM3/84A?

You can fill out our help required form which you can use to request a quote for AS1PJHM3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay