Status: | Unknown |
---|---|
Series: | AS1 Series |
RoHS: | Compliant |
Sensor Output | PNP |
---|---|
Sensing Range Max | 3m |
Output Current | 100mA |
Product Range | AS1 Series |
Sensing Mode | Crossed-Beam |
Sensing Range Min | 0.8m |
Sensor Input | Optical |
RoHS Compliant | Yes |
Photoelectric Sensor | Newark Electronics |
Proximity Sensors 958101000 Sensor Area detect | Sager |
Where can I find additional details, specifications and documents for a AS1-LD-HR-010-J?
Additional datasheets, footprints and schematics for AS1-LD-HR-010-J are listed on our Part Details page. You can also find images and similar parts to AS1-LD-HR-010-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1-LD-HR-010-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1-LD-HR-010-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1-LD-HR-010-J fall under?
The AS1-LD-HR-010-J is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to AS1-LD-HR-010-J when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1-LD-HR-010-J you can contact the distributor directly for product support, shipping queries etc.
Is the AS1-LD-HR-010-J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AS1-LD-HR-010-J have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for AS1-LD-HR-010-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1-LD-HR-010-J often in real-time on the comparison pages.
What if I can't find stock of AS1-LD-HR-010-J?
You can fill out our help required form which you can use to request a quote for AS1-LD-HR-010-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.