Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.25
|
38
in stock
|
Buy Now |
Sealant Type | Silicone 1 Part |
---|---|
Sealant Applications | Electronics |
Dispensing Method | Cartridge |
Sealant Colour | Black |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | 310ml |
Adhesive Colour | Black |
Adhesive Type | Silicone - 1 Part |
AS1821 Silicone Adhesive 310 ml Cart | RS |
Where can I find additional details, specifications and documents for a AS1821?
Additional datasheets, footprints and schematics for AS1821 are listed on our Part Details page. You can also find images and similar parts to AS1821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1821 fall under?
The AS1821 is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to AS1821 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1821 you can contact the distributor directly for product support, shipping queries etc.
Is the AS1821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS1821 have stock available?
Authorised distributors including RS have stock available or on a lead time for AS1821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1821 often in real-time on the comparison pages.
What if I can't find stock of AS1821?
You can fill out our help required form which you can use to request a quote for AS1821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.