Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 29 |
Contact Type | Pin |
Contact Layout Arrangement | 24 – 29 |
Contact Quantity (Size 16) | 29 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Size | 24 |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS124-29PN?
Additional datasheets, footprints and schematics for AS124-29PN are listed on our Part Details page. You can also find images and similar parts to AS124-29PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS124-29PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS124-29PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS124-29PN fall under?
The AS124-29PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS124-29PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS124-29PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS124-29PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS124-29PN have stock available?
There is no stock from authorised distributors for AS124-29PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS124-29PN often in real-time on the comparison pages.
What if I can't find stock of AS124-29PN?
You can fill out our help required form which you can use to request a quote for AS124-29PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.