Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Factory Installed Backshell | No |
Preloaded | No |
Assembly Length | 33.5mm |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Flange | Without |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Product Type | Protective Cap |
Connector Style | Receptacle |
Shell Size | 20 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS1206-990N?
Additional datasheets, footprints and schematics for AS1206-990N are listed on our Part Details page. You can also find images and similar parts to AS1206-990N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1206-990N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1206-990N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1206-990N fall under?
The AS1206-990N is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS1206-990N when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1206-990N you can contact the distributor directly for product support, shipping queries etc.
Is the AS1206-990N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS1206-990N have stock available?
There is no stock from authorised distributors for AS1206-990N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1206-990N often in real-time on the comparison pages.
What if I can't find stock of AS1206-990N?
You can fill out our help required form which you can use to request a quote for AS1206-990N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.