Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Keying | Keyway Polarization A |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 39 |
Contact Layout Arrangement | 20 – 39 |
Contact Quantity (Size 16) | 2 |
Contact Quantity (Size 20) | 37 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Size | 20 |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS120-39SA?
Additional datasheets, footprints and schematics for AS120-39SA are listed on our Part Details page. You can also find images and similar parts to AS120-39SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS120-39SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS120-39SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS120-39SA fall under?
The AS120-39SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS120-39SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS120-39SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS120-39SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS120-39SA have stock available?
There is no stock from authorised distributors for AS120-39SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS120-39SA often in real-time on the comparison pages.
What if I can't find stock of AS120-39SA?
You can fill out our help required form which you can use to request a quote for AS120-39SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.