Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Number of Positions | 79 |
Preloaded | No |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Contact Quantity (Size 22D) | 79 |
Contact Type | Pin |
Contact Layout Arrangement | 20 – 35 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Polarization Code | A |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 20 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS120-35PA?
Additional datasheets, footprints and schematics for AS120-35PA are listed on our Part Details page. You can also find images and similar parts to AS120-35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS120-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS120-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS120-35PA fall under?
The AS120-35PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS120-35PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS120-35PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS120-35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS120-35PA have stock available?
There is no stock from authorised distributors for AS120-35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS120-35PA often in real-time on the comparison pages.
What if I can't find stock of AS120-35PA?
You can fill out our help required form which you can use to request a quote for AS120-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.