Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Number of Positions | 66 |
Contact Quantity (Size 22D) | 66 |
Contact Type | Socket |
Contact Layout Arrangement | 18 – 35 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Alignment | With |
Polarization Code | N |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
Product Type | Connector |
Shell Size | 18 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS118-35SN?
Additional datasheets, footprints and schematics for AS118-35SN are listed on our Part Details page. You can also find images and similar parts to AS118-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS118-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS118-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS118-35SN fall under?
The AS118-35SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS118-35SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS118-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS118-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS118-35SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS118-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS118-35SN often in real-time on the comparison pages.
What if I can't find stock of AS118-35SN?
You can fill out our help required form which you can use to request a quote for AS118-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.