Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Positions | 26 |
Contact Quantity (Size 20) | 26 |
Contact Layout Arrangement | 16 – 26 |
Contact Type | Pin |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Flange | Without |
Polarization Code | N |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Shell Size | 16 |
Connector Style | Receptacle |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS116-26PN?
Additional datasheets, footprints and schematics for AS116-26PN are listed on our Part Details page. You can also find images and similar parts to AS116-26PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS116-26PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS116-26PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS116-26PN fall under?
The AS116-26PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS116-26PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS116-26PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS116-26PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS116-26PN have stock available?
There is no stock from authorised distributors for AS116-26PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS116-26PN often in real-time on the comparison pages.
What if I can't find stock of AS116-26PN?
You can fill out our help required form which you can use to request a quote for AS116-26PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.