Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Keying | Keyway Polarization A |
Number of Positions | 12 |
Factory Installed Backshell | No |
Preloaded | No |
Contact Layout Arrangement | 14 – 97 |
Contact Type | Pin |
Contact Quantity (Size 20) | 8 |
Contact Quantity (Size 16) | 4 |
Assembly Length | 33.5mm |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
Flange | Without |
Mating Retention | With |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 14 |
Sealable | Yes |
Connector Style | Receptacle |
Product Type | Connector |
Shell Type | Metal |
Connector System | Wire-to-Wire |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS114-97PA?
Additional datasheets, footprints and schematics for AS114-97PA are listed on our Part Details page. You can also find images and similar parts to AS114-97PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS114-97PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS114-97PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS114-97PA fall under?
The AS114-97PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS114-97PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS114-97PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS114-97PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS114-97PA have stock available?
There is no stock from authorised distributors for AS114-97PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS114-97PA often in real-time on the comparison pages.
What if I can't find stock of AS114-97PA?
You can fill out our help required form which you can use to request a quote for AS114-97PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.