Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Material | Aluminum Alloy |
Environmental Protection | With |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 10 |
Contact Quantity (Size 20) | 10 |
Contact Type | Socket |
Contact Layout Arrangement | 12 – 98 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | Without |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Shell Size | 12 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS112-98SN?
Additional datasheets, footprints and schematics for AS112-98SN are listed on our Part Details page. You can also find images and similar parts to AS112-98SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS112-98SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS112-98SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS112-98SN fall under?
The AS112-98SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS112-98SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS112-98SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS112-98SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS112-98SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS112-98SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS112-98SN often in real-time on the comparison pages.
What if I can't find stock of AS112-98SN?
You can fill out our help required form which you can use to request a quote for AS112-98SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.