Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection | With |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Keying | Keyway Polarization D |
Number of Positions | 22 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Quantity (Size 22D) | 22 |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 35 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | Without |
Polarization Code | D |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Product Type | Connector |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Sealable | Yes |
Shell Type | Metal |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS112-35PD?
Additional datasheets, footprints and schematics for AS112-35PD are listed on our Part Details page. You can also find images and similar parts to AS112-35PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS112-35PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS112-35PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS112-35PD fall under?
The AS112-35PD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS112-35PD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS112-35PD you can contact the distributor directly for product support, shipping queries etc.
Is the AS112-35PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS112-35PD have stock available?
There is no stock from authorised distributors for AS112-35PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS112-35PD often in real-time on the comparison pages.
What if I can't find stock of AS112-35PD?
You can fill out our help required form which you can use to request a quote for AS112-35PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.