Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Constant Current |
---|---|
No. of Outputs | 16 |
Output Current | 100mA |
Output Voltage | 15V |
Driver Case Style | QFN |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Dimming Control Type | Analogue |
Where can I find additional details, specifications and documents for a AS1110BQFT?
Additional datasheets, footprints and schematics for AS1110BQFT are listed on our Part Details page. You can also find images and similar parts to AS1110BQFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1110BQFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1110BQFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1110BQFT fall under?
The AS1110BQFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AS1110BQFT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1110BQFT you can contact the distributor directly for product support, shipping queries etc.
Is the AS1110BQFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS1110BQFT have stock available?
There is no stock from authorised distributors for AS1110BQFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1110BQFT often in real-time on the comparison pages.
What if I can't find stock of AS1110BQFT?
You can fill out our help required form which you can use to request a quote for AS1110BQFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.