Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
LED Driver Application | Fixed or Slow-Rolling Displays LED Matrix Displays |
---|---|
Topology | Constant Current |
No. of Outputs | 8 |
Output Current | 100mA |
Output Voltage | 15V |
Input Voltage | 3V to 5.5V |
Where can I find additional details, specifications and documents for a AS1109BQFT?
Additional datasheets, footprints and schematics for AS1109BQFT are listed on our Part Details page. You can also find images and similar parts to AS1109BQFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1109BQFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1109BQFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1109BQFT fall under?
The AS1109BQFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AS1109BQFT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1109BQFT you can contact the distributor directly for product support, shipping queries etc.
Is the AS1109BQFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS1109BQFT have stock available?
There is no stock from authorised distributors for AS1109BQFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1109BQFT often in real-time on the comparison pages.
What if I can't find stock of AS1109BQFT?
You can fill out our help required form which you can use to request a quote for AS1109BQFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.