Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Number of Positions | 6 |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 6 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 98 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector Style | Receptacle |
Product Type | Connector |
Shell Type | Metal |
Shell Size | 10 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS110-98PN?
Additional datasheets, footprints and schematics for AS110-98PN are listed on our Part Details page. You can also find images and similar parts to AS110-98PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS110-98PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS110-98PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS110-98PN fall under?
The AS110-98PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS110-98PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS110-98PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS110-98PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS110-98PN have stock available?
There is no stock from authorised distributors for AS110-98PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS110-98PN often in real-time on the comparison pages.
What if I can't find stock of AS110-98PN?
You can fill out our help required form which you can use to request a quote for AS110-98PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.