Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Number of Positions | 13 |
Factory Installed Backshell | No |
Keying | Keyway Polarization D |
Preloaded | No |
Contact Layout Arrangement | 10 – 35 |
Contact Quantity (Size 22D) | 13 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Polarization Code | D |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Sealable | Yes |
Product Type | Connector |
Connector Style | Receptacle |
Shell Size | 10 |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS110-35SD?
Additional datasheets, footprints and schematics for AS110-35SD are listed on our Part Details page. You can also find images and similar parts to AS110-35SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS110-35SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS110-35SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS110-35SD fall under?
The AS110-35SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS110-35SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS110-35SD you can contact the distributor directly for product support, shipping queries etc.
Is the AS110-35SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS110-35SD have stock available?
There is no stock from authorised distributors for AS110-35SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS110-35SD often in real-time on the comparison pages.
What if I can't find stock of AS110-35SD?
You can fill out our help required form which you can use to request a quote for AS110-35SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.