Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.92
|
-
|
Buy Now |
LED Driver Application | LED Displays and Keyboard Backlights Lighting Management Units |
---|---|
No. of Outputs | 4 |
Output Current | 40mA |
Output Voltage | 3.6V |
Input Voltage | 2.2V to 3.6V |
Where can I find additional details, specifications and documents for a AS1102-T?
Additional datasheets, footprints and schematics for AS1102-T are listed on our Part Details page. You can also find images and similar parts to AS1102-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1102-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1102-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1102-T fall under?
The AS1102-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AS1102-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1102-T you can contact the distributor directly for product support, shipping queries etc.
Is the AS1102-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS1102-T have stock available?
Authorised distributors including element14 have stock available or on a lead time for AS1102-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1102-T often in real-time on the comparison pages.
What if I can't find stock of AS1102-T?
You can fill out our help required form which you can use to request a quote for AS1102-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.