Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Keying | Keyway Polarization A |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 3 |
Contact Layout Arrangement | 8 – 98 |
Contact Quantity (Size 20) | 3 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Flange | Without |
Mating Alignment | With |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 8 |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Product Type | Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS108-98SA?
Additional datasheets, footprints and schematics for AS108-98SA are listed on our Part Details page. You can also find images and similar parts to AS108-98SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS108-98SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS108-98SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS108-98SA fall under?
The AS108-98SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS108-98SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS108-98SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS108-98SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS108-98SA have stock available?
There is no stock from authorised distributors for AS108-98SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS108-98SA often in real-time on the comparison pages.
What if I can't find stock of AS108-98SA?
You can fill out our help required form which you can use to request a quote for AS108-98SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.