Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Plating Material | Black Zinc |
---|---|
Environmental Protection | With |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Number of Positions | 6 |
Preloaded | No |
Contact Quantity (Size 22D) | 6 |
Contact Type | Socket |
Contact Layout Arrangement | 8 – 35 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Product Type | Connector |
Connector Style | Receptacle |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 8 |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS108-35SN?
Additional datasheets, footprints and schematics for AS108-35SN are listed on our Part Details page. You can also find images and similar parts to AS108-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS108-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS108-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS108-35SN fall under?
The AS108-35SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS108-35SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS108-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS108-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS108-35SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS108-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS108-35SN often in real-time on the comparison pages.
What if I can't find stock of AS108-35SN?
You can fill out our help required form which you can use to request a quote for AS108-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.