Status: | Unknown |
---|---|
Series: | PicoSource Series |
RoHS: | Unknown |
Prices starting from US$5,671.02
Distributor | Stock | ||
---|---|---|---|
TestEquity
from US$5,671.02
|
-
|
Buy Now |
Signal Generator Type | RF |
---|---|
No. of Channels | 1 Channel |
Product Range | PicoSource Series |
Bandwidth | 8.192GHz |
Signal Generator Modulation | AM FM PM |
Manufacturer Warranty | 1 Year |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a AS108?
Additional datasheets, footprints and schematics for AS108 are listed on our Part Details page. You can also find images and similar parts to AS108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS108 fall under?
The AS108 is listed under PICO TECHNOLOGY Parts.
Can I view similar or alternative parts?
You can view similar parts to AS108 when available in the PICO TECHNOLOGY Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS108 you can contact the distributor directly for product support, shipping queries etc.
Is the AS108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS108 have stock available?
Authorised distributors including TestEquity have stock available or on a lead time for AS108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS108 often in real-time on the comparison pages.
What if I can't find stock of AS108?
You can fill out our help required form which you can use to request a quote for AS108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.