Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Number of Positions | 6 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Contact Quantity (Size 22D) | 6 |
Contact Layout Arrangement | 7 – 35 |
Contact Type | Socket |
Wire Size | 22AWG |
Assembly Length | 23.3mm |
Mating Alignment | With |
Polarization Code | N |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Size | 7 |
Connector Style | Receptacle |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS107-35SN?
Additional datasheets, footprints and schematics for AS107-35SN are listed on our Part Details page. You can also find images and similar parts to AS107-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS107-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS107-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS107-35SN fall under?
The AS107-35SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS107-35SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS107-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS107-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS107-35SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS107-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS107-35SN often in real-time on the comparison pages.
What if I can't find stock of AS107-35SN?
You can fill out our help required form which you can use to request a quote for AS107-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.