Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.27
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$52.27
|
-
|
Buy Now |
Entry Style | Rear Insertion |
---|---|
Shell Plating Material | Cadmium, O.D. |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Number of Positions | 6 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Contact Quantity (Size 22D) | 6 |
Contact Layout Arrangement | 7 – 35 |
Contact Type | Pin |
Assembly Length | 23.3mm |
Wire Size | 22AWG |
嵌合調整のタイプ | Keyed |
Flange | Without |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | N |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Sealable | Yes |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Shell Size | 7 |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
Connector Circular Plug 6 Positions Crimp Straight Panel Mount 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a AS107-35PN-913F?
Additional datasheets, footprints and schematics for AS107-35PN-913F are listed on our Part Details page. You can also find images and similar parts to AS107-35PN-913F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS107-35PN-913F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS107-35PN-913F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS107-35PN-913F fall under?
The AS107-35PN-913F is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS107-35PN-913F when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS107-35PN-913F you can contact the distributor directly for product support, shipping queries etc.
Is the AS107-35PN-913F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS107-35PN-913F have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for AS107-35PN-913F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS107-35PN-913F often in real-time on the comparison pages.
What if I can't find stock of AS107-35PN-913F?
You can fill out our help required form which you can use to request a quote for AS107-35PN-913F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.