Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Environmental Protection | With |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 29 |
Contact Type | Pin |
Contact Layout Arrangement | 24 – 29 |
Contact Quantity (Size 16) | 29 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Flange | 2 Hole Flange |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Sealable | Yes |
Shell Type | Metal |
Shell Size | 24 |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS024-29PA?
Additional datasheets, footprints and schematics for AS024-29PA are listed on our Part Details page. You can also find images and similar parts to AS024-29PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS024-29PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS024-29PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS024-29PA fall under?
The AS024-29PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS024-29PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS024-29PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS024-29PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS024-29PA have stock available?
There is no stock from authorised distributors for AS024-29PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS024-29PA often in real-time on the comparison pages.
What if I can't find stock of AS024-29PA?
You can fill out our help required form which you can use to request a quote for AS024-29PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.