Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Environmental Protection | With |
Preloaded | No |
Number of Positions | 55 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Contact Quantity (Size 20) | 55 |
Contact Type | Socket |
Contact Layout Arrangement | 22 – 55 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 22 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS022-55SN?
Additional datasheets, footprints and schematics for AS022-55SN are listed on our Part Details page. You can also find images and similar parts to AS022-55SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS022-55SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS022-55SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS022-55SN fall under?
The AS022-55SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS022-55SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS022-55SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS022-55SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS022-55SN have stock available?
There is no stock from authorised distributors for AS022-55SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS022-55SN often in real-time on the comparison pages.
What if I can't find stock of AS022-55SN?
You can fill out our help required form which you can use to request a quote for AS022-55SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.