Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Keying | Keyway Polarization C |
Factory Installed Backshell | No |
Number of Positions | 100 |
Preloaded | No |
Contact Type | Socket |
Contact Quantity (Size 22D) | 79 |
Contact Layout Arrangement | 22 – 35 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Polarization Code | C |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Product Type | Connector |
Shell Size | 22 |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS022-35SC?
Additional datasheets, footprints and schematics for AS022-35SC are listed on our Part Details page. You can also find images and similar parts to AS022-35SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS022-35SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS022-35SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS022-35SC fall under?
The AS022-35SC is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS022-35SC when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS022-35SC you can contact the distributor directly for product support, shipping queries etc.
Is the AS022-35SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS022-35SC have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS022-35SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS022-35SC often in real-time on the comparison pages.
What if I can't find stock of AS022-35SC?
You can fill out our help required form which you can use to request a quote for AS022-35SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.