Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Preloaded | No |
Number of Positions | 100 |
Factory Installed Backshell | No |
Keying | Keyway Polarization A |
Contact Quantity (Size 22D) | 79 |
Contact Type | Pin |
Contact Layout Arrangement | 22 – 35 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Alignment | With |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 22 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS022-35PA?
Additional datasheets, footprints and schematics for AS022-35PA are listed on our Part Details page. You can also find images and similar parts to AS022-35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS022-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS022-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS022-35PA fall under?
The AS022-35PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS022-35PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS022-35PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS022-35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS022-35PA have stock available?
There is no stock from authorised distributors for AS022-35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS022-35PA often in real-time on the comparison pages.
What if I can't find stock of AS022-35PA?
You can fill out our help required form which you can use to request a quote for AS022-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.