Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Preloaded | No |
Number of Positions | 41 |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Layout Arrangement | 20 – 41 |
Contact Quantity (Size 20) | 41 |
Contact Type | Socket |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Retention | With |
Mating Alignment | With |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 20 |
Connector System | Wire-to-Wire |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS020-41SN?
Additional datasheets, footprints and schematics for AS020-41SN are listed on our Part Details page. You can also find images and similar parts to AS020-41SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS020-41SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS020-41SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS020-41SN fall under?
The AS020-41SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS020-41SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS020-41SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS020-41SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS020-41SN have stock available?
There is no stock from authorised distributors for AS020-41SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS020-41SN often in real-time on the comparison pages.
What if I can't find stock of AS020-41SN?
You can fill out our help required form which you can use to request a quote for AS020-41SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.