Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection | With |
Keying | Keyway Polarization A |
Number of Positions | 41 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 20 – 41 |
Contact Quantity (Size 20) | 41 |
Contact Type | Pin |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 20 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Receptacle |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS020-41PA?
Additional datasheets, footprints and schematics for AS020-41PA are listed on our Part Details page. You can also find images and similar parts to AS020-41PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS020-41PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS020-41PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS020-41PA fall under?
The AS020-41PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS020-41PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS020-41PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS020-41PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS020-41PA have stock available?
There is no stock from authorised distributors for AS020-41PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS020-41PA often in real-time on the comparison pages.
What if I can't find stock of AS020-41PA?
You can fill out our help required form which you can use to request a quote for AS020-41PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.