Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Factory Installed Backshell | No |
Number of Positions | 66 |
Keying | Keyway Polarization A |
Preloaded | No |
Contact Type | Socket |
Contact Quantity (Size 22D) | 66 |
Contact Layout Arrangement | 18 – 35 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Alignment | With |
Polarization Code | A |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Sealable | Yes |
Shell Size | 18 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS018-35SA?
Additional datasheets, footprints and schematics for AS018-35SA are listed on our Part Details page. You can also find images and similar parts to AS018-35SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS018-35SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS018-35SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS018-35SA fall under?
The AS018-35SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS018-35SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS018-35SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS018-35SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS018-35SA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS018-35SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS018-35SA often in real-time on the comparison pages.
What if I can't find stock of AS018-35SA?
You can fill out our help required form which you can use to request a quote for AS018-35SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.