Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Material | Aluminum Alloy |
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 32 |
Contact Type | Pin |
Contact Layout Arrangement | 18 – 32 |
Contact Quantity (Size 20) | 32 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector Style | Receptacle |
Shell Size | 18 |
Shell Type | Metal |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS018-32PN?
Additional datasheets, footprints and schematics for AS018-32PN are listed on our Part Details page. You can also find images and similar parts to AS018-32PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS018-32PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS018-32PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS018-32PN fall under?
The AS018-32PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS018-32PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS018-32PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS018-32PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS018-32PN have stock available?
There is no stock from authorised distributors for AS018-32PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS018-32PN often in real-time on the comparison pages.
What if I can't find stock of AS018-32PN?
You can fill out our help required form which you can use to request a quote for AS018-32PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.