Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection Type | Sealed |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection | With |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Number of Positions | 55 |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Layout Arrangement | 16 – 35 |
Contact Type | Socket |
Contact Quantity (Size 22D) | 55 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Sealable | Yes |
Shell Size | 16 |
Connector Style | Receptacle |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS016-35SN?
Additional datasheets, footprints and schematics for AS016-35SN are listed on our Part Details page. You can also find images and similar parts to AS016-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS016-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS016-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS016-35SN fall under?
The AS016-35SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS016-35SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS016-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS016-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS016-35SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS016-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS016-35SN often in real-time on the comparison pages.
What if I can't find stock of AS016-35SN?
You can fill out our help required form which you can use to request a quote for AS016-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.