Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Number of Positions | 55 |
Keying | Keyway Polarization U |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 16 – 35 |
Contact Type | Pin |
Contact Quantity (Size 22D) | 55 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | U |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Connector Style | Receptacle |
Shell Size | 16 |
Product Type | Connector |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS016-35PU?
Additional datasheets, footprints and schematics for AS016-35PU are listed on our Part Details page. You can also find images and similar parts to AS016-35PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS016-35PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS016-35PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS016-35PU fall under?
The AS016-35PU is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS016-35PU when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS016-35PU you can contact the distributor directly for product support, shipping queries etc.
Is the AS016-35PU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS016-35PU have stock available?
There is no stock from authorised distributors for AS016-35PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS016-35PU often in real-time on the comparison pages.
What if I can't find stock of AS016-35PU?
You can fill out our help required form which you can use to request a quote for AS016-35PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.