Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization D |
Preloaded | No |
Number of Positions | 26 |
Contact Quantity (Size 20) | 26 |
Contact Layout Arrangement | 16 – 26 |
Contact Type | Socket |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention | With |
Polarization Code | D |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Shell Size | 16 |
Connector Style | Receptacle |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS016-26SD?
Additional datasheets, footprints and schematics for AS016-26SD are listed on our Part Details page. You can also find images and similar parts to AS016-26SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS016-26SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS016-26SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS016-26SD fall under?
The AS016-26SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS016-26SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS016-26SD you can contact the distributor directly for product support, shipping queries etc.
Is the AS016-26SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS016-26SD have stock available?
There is no stock from authorised distributors for AS016-26SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS016-26SD often in real-time on the comparison pages.
What if I can't find stock of AS016-26SD?
You can fill out our help required form which you can use to request a quote for AS016-26SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.