Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Number of Positions | 26 |
Keying | Keyway Polarization B |
Factory Installed Backshell | No |
Preloaded | No |
Contact Quantity (Size 20) | 26 |
Contact Type | Socket |
Contact Layout Arrangement | 16 – 26 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Polarization Code | B |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Sealable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 16 |
Connector Style | Receptacle |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS016-26SB?
Additional datasheets, footprints and schematics for AS016-26SB are listed on our Part Details page. You can also find images and similar parts to AS016-26SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS016-26SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS016-26SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS016-26SB fall under?
The AS016-26SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS016-26SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS016-26SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS016-26SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS016-26SB have stock available?
There is no stock from authorised distributors for AS016-26SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS016-26SB often in real-time on the comparison pages.
What if I can't find stock of AS016-26SB?
You can fill out our help required form which you can use to request a quote for AS016-26SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.