Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Keying | Keyway Polarization B |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 8 |
Contact Type | Pin |
Contact Layout Arrangement | 16 – 8 |
Contact Quantity (Size 16) | 8 |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Mating Retention | With |
Flange | 2 Hole Flange |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Polarization Code | B |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Product Type | Connector |
Sealable | Yes |
Shell Size | 16 |
Connector System | Wire-to-Wire |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS016-08PB?
Additional datasheets, footprints and schematics for AS016-08PB are listed on our Part Details page. You can also find images and similar parts to AS016-08PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS016-08PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS016-08PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS016-08PB fall under?
The AS016-08PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS016-08PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS016-08PB you can contact the distributor directly for product support, shipping queries etc.
Is the AS016-08PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS016-08PB have stock available?
There is no stock from authorised distributors for AS016-08PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS016-08PB often in real-time on the comparison pages.
What if I can't find stock of AS016-08PB?
You can fill out our help required form which you can use to request a quote for AS016-08PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.