Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 37 |
Keying | Keyway Polarization N |
Contact Quantity (Size 22D) | 37 |
Contact Layout Arrangement | 14 – 35 |
Contact Type | Pin |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Polarization Code | N |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Size | 14 |
Connector Style | Receptacle |
Sealable | Yes |
Product Type | Connector |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS014-35PN-090?
Additional datasheets, footprints and schematics for AS014-35PN-090 are listed on our Part Details page. You can also find images and similar parts to AS014-35PN-090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS014-35PN-090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS014-35PN-090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS014-35PN-090 fall under?
The AS014-35PN-090 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS014-35PN-090 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS014-35PN-090 you can contact the distributor directly for product support, shipping queries etc.
Is the AS014-35PN-090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS014-35PN-090 have stock available?
There is no stock from authorised distributors for AS014-35PN-090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS014-35PN-090 often in real-time on the comparison pages.
What if I can't find stock of AS014-35PN-090?
You can fill out our help required form which you can use to request a quote for AS014-35PN-090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.