Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 19 |
Contact Quantity (Size 20) | 19 |
Contact Type | Socket |
Contact Layout Arrangement | 14 – 19 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Product Type | Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shell Size | 14 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS014-19SN?
Additional datasheets, footprints and schematics for AS014-19SN are listed on our Part Details page. You can also find images and similar parts to AS014-19SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS014-19SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS014-19SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS014-19SN fall under?
The AS014-19SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS014-19SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS014-19SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS014-19SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS014-19SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS014-19SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS014-19SN often in real-time on the comparison pages.
What if I can't find stock of AS014-19SN?
You can fill out our help required form which you can use to request a quote for AS014-19SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.