Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Shell Plating Material | Black Zinc |
Keying | Keyway Polarization A |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 19 |
Contact Layout Arrangement | 14 – 19 |
Contact Quantity (Size 20) | 19 |
Contact Type | Socket |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Polarization Code | A |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 14 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Receptacle |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS014-19SA?
Additional datasheets, footprints and schematics for AS014-19SA are listed on our Part Details page. You can also find images and similar parts to AS014-19SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS014-19SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS014-19SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS014-19SA fall under?
The AS014-19SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS014-19SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS014-19SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS014-19SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS014-19SA have stock available?
There is no stock from authorised distributors for AS014-19SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS014-19SA often in real-time on the comparison pages.
What if I can't find stock of AS014-19SA?
You can fill out our help required form which you can use to request a quote for AS014-19SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.