Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection | With |
Feedthrough Type | No |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Factory Installed Backshell | No |
Number of Positions | 4 |
Keying | Keyway Polarization D |
Preloaded | No |
Contact Layout Arrangement | 12 – 4 |
Contact Type | Pin |
Contact Quantity (Size 16) | 4 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Polarization Code | D |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Shell Size | 12 |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS012-04PD?
Additional datasheets, footprints and schematics for AS012-04PD are listed on our Part Details page. You can also find images and similar parts to AS012-04PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS012-04PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS012-04PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS012-04PD fall under?
The AS012-04PD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS012-04PD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS012-04PD you can contact the distributor directly for product support, shipping queries etc.
Is the AS012-04PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS012-04PD have stock available?
There is no stock from authorised distributors for AS012-04PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS012-04PD often in real-time on the comparison pages.
What if I can't find stock of AS012-04PD?
You can fill out our help required form which you can use to request a quote for AS012-04PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.