Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Number of Positions | 6 |
Keying | Keyway Polarization B |
Factory Installed Backshell | No |
Preloaded | No |
Contact Quantity (Size 20) | 6 |
Contact Layout Arrangement | 10 – 98 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Polarization Code | B |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 10 |
Sealable | Yes |
Connector System | Wire-to-Wire |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS010-98SB?
Additional datasheets, footprints and schematics for AS010-98SB are listed on our Part Details page. You can also find images and similar parts to AS010-98SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-98SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-98SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-98SB fall under?
The AS010-98SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-98SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-98SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-98SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-98SB have stock available?
There is no stock from authorised distributors for AS010-98SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-98SB often in real-time on the comparison pages.
What if I can't find stock of AS010-98SB?
You can fill out our help required form which you can use to request a quote for AS010-98SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.